OSRAM SYLVANIA, Inc. Lamp; Miniature Bayonet; 12 V; 0.17 A; T-2 1/2; C-2F; 12000 hr. 12MB

Description
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
Description
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Suppliers

Company
Product
Description
Supplier Links
Lamp; Miniature Bayonet; 12 V; 0.17 A; T-2 1/2; C-2F; 12000 hr. - 70216209 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Miniature Bayonet; 12 V; 0.17 A; T-2 1/2; C-2F; 12000 hr.
70216209
Lamp; Miniature Bayonet; 12 V; 0.17 A; T-2 1/2; C-2F; 12000 hr. 70216209
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Incandescent Lamps
Product Number 70216209
Product Name Lamp; Miniature Bayonet; 12 V; 0.17 A; T-2 1/2; C-2F; 12000 hr.
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data