Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
LAMP, INCANDESCENT, TELEPHONE SLIDE, 120V; Supply Voltage:120V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:10000h; Product Range:34557; Current Rating:25mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70216206 | 98M5046 |
| Product Name | Lamp, Miniature, T-2, 120 Volt, 0.025 Amp, 7500 Life Hours, | Lamp, Incandescent, Telephone Slide, 120V; Supply Voltage Osram Sylvania |
| Base Type | Slide/Type 5 (Phone) |