LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V; Supply Voltage:120V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:-; Current Rating:25mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 98M5045 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 120V; Supply Voltage Osram Sylvania |
| Rated Average Life | 10000 hours |