1.19 INCH OVERALL LENGTH
CONSTRUCTION, INDUSTRIAL MACHINERY INDICATOR APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
1.43 CP INTENSITY
CC7A FILAMENT TYPE
0.052 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
CONSTRUCTION, INDUSTRIAL MACHINERY INDICATOR APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
1.43 CP INTENSITY
CC7A FILAMENT TYPE
0.052 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR
1.19 INCH OVERALL LENGTH
CONSTRUCTION, INDUSTRIAL MACHINERY INDICATOR APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
1.43 CP INTENSITY
CC7A FILAMENT TYPE
0.052 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR