1.19 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
1.43 CD (SPHERICAL) INTENSITY
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR
DIAMETER 0.33 INCH
LIGHT CENTER LENGTH 0.95 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
1.43 CD (SPHERICAL) INTENSITY
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR
DIAMETER 0.33 INCH
LIGHT CENTER LENGTH 0.95 INCH
1.19 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
1.43 CD (SPHERICAL) INTENSITY
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
3000 LIFE 1 IN HOUR
DIAMETER 0.33 INCH
LIGHT CENTER LENGTH 0.95 INCH