CLEAR RUGGEDIZED COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
11 W WATTAGE
MEDIUM BASE TYPE
3000 LIFE IN HOUR
S14 SHAPE DESIGNATION
72 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
LIGHT CENTER LENGTH 2 1/2 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR RUGGEDIZED COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
11 W WATTAGE
MEDIUM BASE TYPE
3000 LIFE IN HOUR
S14 SHAPE DESIGNATION
72 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
LIGHT CENTER LENGTH 2 1/2 INCH
CLEAR RUGGEDIZED COLOR
3-1/2 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
130 V VOLTAGE RATING
120 STANDARD PACKAGE
11 W WATTAGE
MEDIUM BASE TYPE
3000 LIFE IN HOUR
S14 SHAPE DESIGNATION
72 LUMEN INTENSITY
C9 FILAMENT TYPE
BASE MATERIAL BRASS
LIGHT CENTER LENGTH 2 1/2 INCH