LOW PRESSURE SODIUM TYPE
CLEAR COLOR
20-3/4 INCH OVERALL LENGTH
12 STANDARD PACKAGE
90 W WATTAGE
BY22D BASE TYPE
16000 LIFE IN HOUR
T21 SHAPE DESIGNATION
13500 LUMEN INITIAL INTENSITY
L72RD ANSI CODE/BALLAST
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
20-3/4 INCH OVERALL LENGTH
12 STANDARD PACKAGE
90 W WATTAGE
BY22D BASE TYPE
16000 LIFE IN HOUR
T21 SHAPE DESIGNATION
13500 LUMEN INITIAL INTENSITY
L72RD ANSI CODE/BALLAST
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
20-3/4 INCH OVERALL LENGTH
12 STANDARD PACKAGE
90 W WATTAGE
BY22D BASE TYPE
16000 LIFE IN HOUR
T21 SHAPE DESIGNATION
13500 LUMEN INITIAL INTENSITY
L72RD ANSI CODE/BALLAST