LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
6 STANDARD PACKAGE
180 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
32000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L74 ANSI CODE/BALLAST
MEAN INTENSITY 22400 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
6 STANDARD PACKAGE
180 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
32000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L74 ANSI CODE/BALLAST
MEAN INTENSITY 22400 LUMEN
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
6 STANDARD PACKAGE
180 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
32000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L74 ANSI CODE/BALLAST
MEAN INTENSITY 22400 LUMEN
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION