METAL HALIDE TYPE
CLEAR COLOR
11-1/2 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL, ATRIUMS, FLOOD LIGHTING, LOBBIES, PARKING LOTS, SECURITY LIGHTING, SHOPPING MALLS APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 POSITION ORIENTED MOGUL BASE TYPE
20000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
39000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEGREE OPERATING POSITION
M59 ANSI CODE/BALLAST
MEAN INTENSITY 25000 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
11-1/2 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL, ATRIUMS, FLOOD LIGHTING, LOBBIES, PARKING LOTS, SECURITY LIGHTING, SHOPPING MALLS APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 POSITION ORIENTED MOGUL BASE TYPE
20000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
39000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEGREE OPERATING POSITION
M59 ANSI CODE/BALLAST
MEAN INTENSITY 25000 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
11-1/2 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL, ATRIUMS, FLOOD LIGHTING, LOBBIES, PARKING LOTS, SECURITY LIGHTING, SHOPPING MALLS APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
E39 POSITION ORIENTED MOGUL BASE TYPE
20000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
39000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEGREE OPERATING POSITION
M59 ANSI CODE/BALLAST
MEAN INTENSITY 25000 LUMEN