METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL INSTALLATIONS, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
360 W WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3600
70 COLOR RENDERING INDEX
30000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
HORIZONTAL BASE UP OPERATING POSITION
M165 ANSI CODE/BALLAST
MEAN INTENSITY 19000 LUMEN (HORIZONTAL), 22500 LUMEN (VERTICAL)
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL INSTALLATIONS, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
360 W WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3600
70 COLOR RENDERING INDEX
30000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
HORIZONTAL BASE UP OPERATING POSITION
M165 ANSI CODE/BALLAST
MEAN INTENSITY 19000 LUMEN (HORIZONTAL), 22500 LUMEN (VERTICAL)
METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
INDUSTRIAL, COMMERCIAL AND RETAIL INSTALLATIONS, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
360 W WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3600
70 COLOR RENDERING INDEX
30000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
HORIZONTAL BASE UP OPERATING POSITION
M165 ANSI CODE/BALLAST
MEAN INTENSITY 19000 LUMEN (HORIZONTAL), 22500 LUMEN (VERTICAL)