METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
18000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M136 ANSI CODE/BALLAST
MEAN INTENSITY 12800 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
18000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M136 ANSI CODE/BALLAST
MEAN INTENSITY 12800 LUMEN
METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
18000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M136 ANSI CODE/BALLAST
MEAN INTENSITY 12800 LUMEN