METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALL, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
70 COLOR RENDERING INDEX
3000 LUMEN (VERTICAL), 3200 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110/0 ANSI CODE/BALLAST
DIAMETER 2.126 INCH
VOLTAGE RATING 85 V
INTENSITY 1350 LUMEN (HORIZONTAL/VERTICAL
)
WARM UP TIME 2 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALL, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
70 COLOR RENDERING INDEX
3000 LUMEN (VERTICAL), 3200 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110/0 ANSI CODE/BALLAST
DIAMETER 2.126 INCH
VOLTAGE RATING 85 V
INTENSITY 1350 LUMEN (HORIZONTAL/VERTICAL
)
WARM UP TIME 2 TO 4 MIN
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALL, PARKING LOTS, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
70 COLOR RENDERING INDEX
3000 LUMEN (VERTICAL), 3200 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110/0 ANSI CODE/BALLAST
DIAMETER 2.126 INCH
VOLTAGE RATING 85 V
INTENSITY 1350 LUMEN (HORIZONTAL/VERTICAL
)
WARM UP TIME 2 TO 4 MIN