METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
70 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M153 ANSI CODE/BALLAST
MEAN INTENSITY 16000 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
70 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M153 ANSI CODE/BALLAST
MEAN INTENSITY 16000 LUMEN
METAL HALIDE TYPE
COATED COLOR
8-5/16 INCH OVERALL LENGTH
INDUSTRIAL AND COMMERCIAL, CANOPY LIGHTING, FLOOD LIGHTING, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
15000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
70 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M153 ANSI CODE/BALLAST
MEAN INTENSITY 16000 LUMEN