METAL HALIDE TYPE
CLEAR COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
23000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M58 ANSI CODE/BALLAST
MEAN INTENSITY 17000 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
23000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M58 ANSI CODE/BALLAST
MEAN INTENSITY 17000 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
8.3 INCH OVERALL LENGTH
INDUSTRIAL AND RETAIL, FLOOD LIGHTING, LOBBIES, ATRIUMS, MALLS, PARKING LOTS, SECURITY LIGHTING APPLICATION
6 STANDARD PACKAGE
250 W WATTAGE
EX39 EXCLUSIONARY MOGUL BASE TYPE
10000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
23000 LUMEN INITIAL INTENSITY
BASE UP +/- 15 DEGREE OPERATING POSITION
M58 ANSI CODE/BALLAST
MEAN INTENSITY 17000 LUMEN