PULSE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
100 WATT WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
8500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
Datasheet
Description
PULSE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
100 WATT WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
8500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PULSE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
100 WATT WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
8500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PULSE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
100 WATT WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
8500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)