METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOODLIGHTING, LOBBY, ATRIUMS, MALL, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
75 COLOR RENDERING INDEX
7900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O, PULSE START ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
WARM UP TIME 2 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOODLIGHTING, LOBBY, ATRIUMS, MALL, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
75 COLOR RENDERING INDEX
7900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O, PULSE START ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
WARM UP TIME 2 TO 4 MIN
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
AMBIENT LIGHTING, FLOODLIGHTING, LOBBY, ATRIUMS, MALL, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
EX26 MEDIUM BASE TYPE
10000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
2900
75 COLOR RENDERING INDEX
7900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M90/O, PULSE START ANSI CODE/BALLAST
METALARC[R], PRO-TECH[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 0.55 INCH
WARM UP TIME 2 TO 4 MIN