METAL HALIDE TYPE
3.65 INCH OVERALL LENGTH
ACCENT LIGHTING, DISPLAY LIGHTING, LANDSCAPE LIGHTING, LOBBIES, MALL, OFFICE AREA, RETAIL STORE, STUDIO LIGHTING APPLICATION
12 PER CASE STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/0 ANSI CODE/BALLAST
DIAMETER 2.48 INCH
VOLTAGE RATING 90 V
Datasheet
Description
METAL HALIDE TYPE
3.65 INCH OVERALL LENGTH
ACCENT LIGHTING, DISPLAY LIGHTING, LANDSCAPE LIGHTING, LOBBIES, MALL, OFFICE AREA, RETAIL STORE, STUDIO LIGHTING APPLICATION
12 PER CASE STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/0 ANSI CODE/BALLAST
DIAMETER 2.48 INCH
VOLTAGE RATING 90 V
METAL HALIDE TYPE
3.65 INCH OVERALL LENGTH
ACCENT LIGHTING, DISPLAY LIGHTING, LANDSCAPE LIGHTING, LOBBIES, MALL, OFFICE AREA, RETAIL STORE, STUDIO LIGHTING APPLICATION
12 PER CASE STANDARD PACKAGE
39 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
PAR20 SHAPE DESIGNATION
3000
87 COLOR RENDERING INDEX
10 DEGREE DISTRIBUTION/BEAM SPREAD
2000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C130/0 ANSI CODE/BALLAST
DIAMETER 2.48 INCH
VOLTAGE RATING 90 V