OSRAM SYLVANIA, Inc. HID Lamp MC70T6/U/G12/930/64964

Description
METAL HALIDE TYPE CLEAR COLOR 3.94 INCH OVERALL LENGTH ACCENT/TRACK LIGHTING, DISPLAY, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHT, STUDIO LIGHTING APPLICATION 12 PER CASE STANDARD PACKAGE 70 W WATTAGE G12 BASE TYPE 15000 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 95 COLOR RENDERING INDEX 6400 LUMEN (VERTICAL), 6800 LUMEN (HORIZONTAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION C139/E ANSI CODE/BALLAST METALARC[R], POWERBALL[R] BRAND DIAMETER 0.748 INCH VOLTAGE RATING 88 V INTENSITY 5120 LUMEN WARM UP TIME 2 TO 4 MIN
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 3.94 INCH OVERALL LENGTH ACCENT/TRACK LIGHTING, DISPLAY, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHT, STUDIO LIGHTING APPLICATION 12 PER CASE STANDARD PACKAGE 70 W WATTAGE G12 BASE TYPE 15000 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 95 COLOR RENDERING INDEX 6400 LUMEN (VERTICAL), 6800 LUMEN (HORIZONTAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION C139/E ANSI CODE/BALLAST METALARC[R], POWERBALL[R] BRAND DIAMETER 0.748 INCH VOLTAGE RATING 88 V INTENSITY 5120 LUMEN WARM UP TIME 2 TO 4 MIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MC70T6/U/G12/930/64964 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
HID Lamp
MC70T6/U/G12/930/64964
HID Lamp MC70T6/U/G12/930/64964
METAL HALIDE TYPE CLEAR COLOR 3.94 INCH OVERALL LENGTH ACCENT/TRACK LIGHTING, DISPLAY, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHT, STUDIO LIGHTING APPLICATION 12 PER CASE STANDARD PACKAGE 70 W WATTAGE G12 BASE TYPE 15000 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 95 COLOR RENDERING INDEX 6400 LUMEN (VERTICAL), 6800 LUMEN (HORIZONTAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION C139/E ANSI CODE/BALLAST METALARC[R], POWERBALL[R] BRAND DIAMETER 0.748 INCH VOLTAGE RATING 88 V INTENSITY 5120 LUMEN WARM UP TIME 2 TO 4 MIN
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 3.94 INCH OVERALL LENGTH
  • ACCENT/TRACK LIGHTING, DISPLAY, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHT, STUDIO LIGHTING APPLICATION
  • 12 PER CASE STANDARD PACKAGE
  • 70 W WATTAGE
  • G12 BASE TYPE
  • 15000 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 3000
  • 95 COLOR RENDERING INDEX
  • 6400 LUMEN (VERTICAL), 6800 LUMEN (HORIZONTAL) INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • C139/E ANSI CODE/BALLAST
  • METALARC[R], POWERBALL[R] BRAND
  • DIAMETER 0.748 INCH
  • VOLTAGE RATING 88 V
  • INTENSITY 5120 LUMEN
  • WARM UP TIME 2 TO 4 MIN
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category High Intensity Discharge Lamps
Product Number MC70T6/U/G12/930/64964
Product Name HID Lamp
Base Type G-12
Lamp Power 70 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data