METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ACCENT LIGHTING, COMMERCIAL, CORPORATE LOBBIES, DISPLAY LIGHTING, INDUSTRIAL, LANDSCAPE LIGHTING, LOBBIES, MALLS, OFFICE AREAS, RETAIL STORES APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98 ANSI CODE/BALLAST
MEAN INTENSITY 4850 LUMEN
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ACCENT LIGHTING, COMMERCIAL, CORPORATE LOBBIES, DISPLAY LIGHTING, INDUSTRIAL, LANDSCAPE LIGHTING, LOBBIES, MALLS, OFFICE AREAS, RETAIL STORES APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98 ANSI CODE/BALLAST
MEAN INTENSITY 4850 LUMEN
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ACCENT LIGHTING, COMMERCIAL, CORPORATE LOBBIES, DISPLAY LIGHTING, INDUSTRIAL, LANDSCAPE LIGHTING, LOBBIES, MALLS, OFFICE AREAS, RETAIL STORES APPLICATION
12 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
6500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C98 ANSI CODE/BALLAST
MEAN INTENSITY 4850 LUMEN