METAL HALIDE TYPE
CLEAR COLOR
5.44 INCH OVERALL LENGTH
5.44 OVERALL LENGTH IN INCH
ENCLOSED FIXTURE APPLICATION
12 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
9700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C90/E ANSI CODE/BALLAST
METALARC[R] BRAND
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.44 INCH OVERALL LENGTH
5.44 OVERALL LENGTH IN INCH
ENCLOSED FIXTURE APPLICATION
12 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
9700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C90/E ANSI CODE/BALLAST
METALARC[R] BRAND
METAL HALIDE TYPE
CLEAR COLOR
5.44 INCH OVERALL LENGTH
5.44 OVERALL LENGTH IN INCH
ENCLOSED FIXTURE APPLICATION
12 STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
20000 LIFE IN HOUR
E17 SHAPE DESIGNATION
3000
88 COLOR RENDERING INDEX
9700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C90/E ANSI CODE/BALLAST
METALARC[R] BRAND