PROBE START METAL HALIDE TYPE
CLEAR COLOR
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
288 PER PALLET STANDARD PACKAGE
400 WATT WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
32000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59/S ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 135 VOLT
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PROBE START METAL HALIDE TYPE
CLEAR COLOR
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
288 PER PALLET STANDARD PACKAGE
400 WATT WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
32000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59/S ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 135 VOLT
PROBE START METAL HALIDE TYPE
CLEAR COLOR
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
288 PER PALLET STANDARD PACKAGE
400 WATT WATTAGE
E39 MOGUL BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
32000 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59/S ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 135 VOLT
PROBE START METAL HALIDE TYPE
CLEAR COLOR
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION