METAL HALIDE TYPE
COATED COLOR
AREA LIGHTING, GREENHOUSE, INDOOR AND OUTDOOR, INDUSTRIAL AND COMMERCIAL, RETAIL FACILITIES, SHOPPING MALL, SPORTS LIGHTING, STREET LIGHTING, WAREHOUSE APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
21500 LUMEN (VERTICAL), 19500 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58/E ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 133 V
INTENSITY 17000 LUMEN (VERTICAL), 14000 LUMEN (HORIZONTAL)
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
AREA LIGHTING, GREENHOUSE, INDOOR AND OUTDOOR, INDUSTRIAL AND COMMERCIAL, RETAIL FACILITIES, SHOPPING MALL, SPORTS LIGHTING, STREET LIGHTING, WAREHOUSE APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
21500 LUMEN (VERTICAL), 19500 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58/E ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 133 V
INTENSITY 17000 LUMEN (VERTICAL), 14000 LUMEN (HORIZONTAL)
METAL HALIDE TYPE
COATED COLOR
AREA LIGHTING, GREENHOUSE, INDOOR AND OUTDOOR, INDUSTRIAL AND COMMERCIAL, RETAIL FACILITIES, SHOPPING MALL, SPORTS LIGHTING, STREET LIGHTING, WAREHOUSE APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
21500 LUMEN (VERTICAL), 19500 LUMEN (HORIZONTAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58/E ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 133 V
INTENSITY 17000 LUMEN (VERTICAL), 14000 LUMEN (HORIZONTAL)
METAL HALIDE TYPE
COATED COLOR
AREA LIGHTING, GREENHOUSE, INDOOR AND OUTDOOR, INDUSTRIAL AND COMMERCIAL, RETAIL FACILITIES, SHOPPING MALL, SPORTS LIGHTING, STREET LIGHTING, WAREHOUSE APPLICATION