PROBE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
175 WATT WATTAGE
E26 MEDIUM BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
12800 LUMEN (HORIZONTAL), 14400 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/E ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 1.02 INCH
VOLTAGE RATING 132 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
Datasheet
Description
PROBE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
175 WATT WATTAGE
E26 MEDIUM BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
12800 LUMEN (HORIZONTAL), 14400 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/E ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 1.02 INCH
VOLTAGE RATING 132 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PROBE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION
1320 PER PALLET STANDARD PACKAGE
175 WATT WATTAGE
E26 MEDIUM BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
E17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
12800 LUMEN (HORIZONTAL), 14400 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/E ANSI CODE/BALLAST
METALARC[R] BRAND
DIAMETER 2.126 INCH
ARC LENGTH 1.02 INCH
VOLTAGE RATING 132 VOLT
TEMPERATURE RATING 410 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 2 TO 4 MINUTES
PROBE START METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
GENERAL LIGHTING, RETAIL, COMMERCIAL, INDUSTRIAL LIGHTING AND OUTDOOR FLOODLIGHTING APPLICATION