METAL HALIDE TYPE
CLEAR COLOR
254 MM OVERALL LENGTH
10 STANDARD PACKAGE
1500 W WATTAGE
#8 10 SPADE BASE TYPE
6000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
150000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
M133 ANSI CODE/BALLAST
METALARC BRITELINE BRAND
BASE MATERIAL CERAMIC
LIGHT CENTER LENGTH 27 INCH
MEAN LUMENS 127500
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
254 MM OVERALL LENGTH
10 STANDARD PACKAGE
1500 W WATTAGE
#8 10 SPADE BASE TYPE
6000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
150000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
M133 ANSI CODE/BALLAST
METALARC BRITELINE BRAND
BASE MATERIAL CERAMIC
LIGHT CENTER LENGTH 27 INCH
MEAN LUMENS 127500
METAL HALIDE TYPE
CLEAR COLOR
254 MM OVERALL LENGTH
10 STANDARD PACKAGE
1500 W WATTAGE
#8 10 SPADE BASE TYPE
6000 LIFE IN HOUR
T8 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
150000 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
M133 ANSI CODE/BALLAST
METALARC BRITELINE BRAND
BASE MATERIAL CERAMIC
LIGHT CENTER LENGTH 27 INCH
MEAN LUMENS 127500