METAL HALIDE TYPE
CLEAR COLOR
138 MM OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
E17 SHAPE DESIGNATION
4300
65 COLOR RENDERING INDEX
12900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/E, PULSE START ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 95 V
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
138 MM OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
E17 SHAPE DESIGNATION
4300
65 COLOR RENDERING INDEX
12900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/E, PULSE START ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 95 V
METAL HALIDE TYPE
CLEAR COLOR
138 MM OVERALL LENGTH
AMBIENT LIGHTING, FLOOD LIGHTING, PARKING LOT, SECURITY LIGHTING APPLICATION
20 PER CASE STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM BASE TYPE
12000 LIFE IN HOUR
E17 SHAPE DESIGNATION
4300
65 COLOR RENDERING INDEX
12900 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102/E, PULSE START ANSI CODE/BALLAST
METALARC[R] BRAND
VOLTAGE RATING 95 V