HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, INDUSTRIAL, LOW BAY, ROADWAY FIXTURE, WALL MOUNT APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68/0 ANSI CODE/BALLAST
DIAMETER 2.937 INCH
VOLTAGE RATING 52 V
INTENSITY 3200 LUMEN
WARM UP TIME 3 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, INDUSTRIAL, LOW BAY, ROADWAY FIXTURE, WALL MOUNT APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68/0 ANSI CODE/BALLAST
DIAMETER 2.937 INCH
VOLTAGE RATING 52 V
INTENSITY 3200 LUMEN
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, INDUSTRIAL, LOW BAY, ROADWAY FIXTURE, WALL MOUNT APPLICATION
20 PER CASE STANDARD PACKAGE
50 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
4000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68/0 ANSI CODE/BALLAST
DIAMETER 2.937 INCH
VOLTAGE RATING 52 V
INTENSITY 3200 LUMEN
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, INDUSTRIAL, LOW BAY, ROADWAY FIXTURE, WALL MOUNT APPLICATION