HIGH PRESSURE SODIUM TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 3700 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 3700 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM BASE TYPE
24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
MEAN INTENSITY 3700 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION