HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9-11/16 INCH OVERALL LENGTH
GENERAL LIGHTING APPLICATION
20 STANDARD PACKAGE
400 W WATTAGE
MOGUL BASE TYPE
24000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
50000 LUMEN INITIAL INTENSITY
S51EJ ANSI CODE/BALLAST
LUMALUX PLUS BRAND
LIGHT CENTER LENGTH 5 3/4 INCH
MEAN LUMENS 45000
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9-11/16 INCH OVERALL LENGTH
GENERAL LIGHTING APPLICATION
20 STANDARD PACKAGE
400 W WATTAGE
MOGUL BASE TYPE
24000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
50000 LUMEN INITIAL INTENSITY
S51EJ ANSI CODE/BALLAST
LUMALUX PLUS BRAND
LIGHT CENTER LENGTH 5 3/4 INCH
MEAN LUMENS 45000
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9-11/16 INCH OVERALL LENGTH
GENERAL LIGHTING APPLICATION
20 STANDARD PACKAGE
400 W WATTAGE
MOGUL BASE TYPE
24000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
50000 LUMEN INITIAL INTENSITY
S51EJ ANSI CODE/BALLAST
LUMALUX PLUS BRAND
LIGHT CENTER LENGTH 5 3/4 INCH
MEAN LUMENS 45000