HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
50000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.244 INCH
ARC LENGTH 3.19 INCH
WARM UP TIME 3 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
50000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.244 INCH
ARC LENGTH 3.19 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
50000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 100 V
OVERALL DIAMETER 2.244 INCH
ARC LENGTH 3.19 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION