HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
310 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
37000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S67 ANSI CODE/BALLAST
MEAN INTENSITY 32900 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
310 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
37000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S67 ANSI CODE/BALLAST
MEAN INTENSITY 32900 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
310 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
37000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S67 ANSI CODE/BALLAST
MEAN INTENSITY 32900 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.76 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION