HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
GENERAL LIGHTING, STREET LIGHTING, PARKING LOT LIGHTING, BUILDING FLOODLIGHTING AND GENERAL AREA LIGHTING APPLICATION
1200 PER PALLET STANDARD PACKAGE
250 WATT WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R], LUMALUX ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.74 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 3 TO 4 MINUTES
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
GENERAL LIGHTING, STREET LIGHTING, PARKING LOT LIGHTING, BUILDING FLOODLIGHTING AND GENERAL AREA LIGHTING APPLICATION
1200 PER PALLET STANDARD PACKAGE
250 WATT WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R], LUMALUX ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.74 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 3 TO 4 MINUTES
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
GENERAL LIGHTING, STREET LIGHTING, PARKING LOT LIGHTING, BUILDING FLOODLIGHTING AND GENERAL AREA LIGHTING APPLICATION
1200 PER PALLET STANDARD PACKAGE
250 WATT WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R], LUMALUX ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.74 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)
WARM-UP TIME 3 TO 4 MINUTES
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
GENERAL LIGHTING, STREET LIGHTING, PARKING LOT LIGHTING, BUILDING FLOODLIGHTING AND GENERAL AREA LIGHTING APPLICATION
1200 PER PALLET STANDARD PACKAGE
250 WATT WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50/O ANSI CODE/BALLAST
LUMALUX[R], LUMALUX ECOLOGIC[R] BRAND
DIAMETER 2.244 INCH
ARC LENGTH 2.74 INCH
VOLTAGE RATING 100 VOLT
TEMPERATURE RATING 482 DEG F (BASE), 752 DEG F (BULB)