HIGH PRESSURE SODIUM TYPE
COATED COLOR
10 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
26000 INITIAL INTENSITY IN LUMEN
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
SYLVANIA[T] BRAND
INITIAL INTENSITY IN LUMEN - UOM LUMEN
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
COATED COLOR
10 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
26000 INITIAL INTENSITY IN LUMEN
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
SYLVANIA[T] BRAND
INITIAL INTENSITY IN LUMEN - UOM LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
10 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
BT28 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
26000 LUMEN INITIAL INTENSITY
26000 INITIAL INTENSITY IN LUMEN
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
SYLVANIA[T] BRAND
INITIAL INTENSITY IN LUMEN - UOM LUMEN