HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
MEAN INTENSITY 12500 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
MEAN INTENSITY 12500 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION
20 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
ET23.5 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
14000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
MEAN INTENSITY 12500 LUMEN
HIGH PRESSURE SODIUM TYPE
COATED COLOR
7.75 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, HIGH BAY, LOW BAY INDUSTRIAL, ROADWAY FIXTURE APPLICATION