HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.08 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
130000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
MEAN INTENSITY 124000 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.08 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
130000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
MEAN INTENSITY 124000 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.08 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
30000 LIFE IN HOUR
E25 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
130000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S52 ANSI CODE/BALLAST
MEAN INTENSITY 124000 LUMEN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
15.08 INCH OVERALL LENGTH
MANUFACTURING FACILITIES, PARKING LOTS AND GARAGES, STREET AND ROADWAY LIGHTING, WAREHOUSES APPLICATION