HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 50 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 1.12 INCH
WARM UP TIME 3 TO 4 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 50 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 1.12 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
E26 MEDIUM BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
E17 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S54/O ANSI CODE/BALLAST
LUMALUX[R], ECOLOGIC[R] BRAND
VOLTAGE RATING 50 V
OVERALL DIAMETER 2.126 INCH
ARC LENGTH 1.12 INCH
WARM UP TIME 3 TO 4 MIN
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
ARCHITECTURAL, CANOPY, FLOODLIGHTING, INDUSTRIAL, LOW BAY/HIGH BAY LIGHTING, ROADWAY FIXTURE, WALL MOUNT LIGHT FIXTURE APPLICATION