MERCURY VAPOR TYPE
COATED COLOR
8.31 INCH OVERALL LENGTH
COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
12500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H37/O ANSI CODE/BALLAST
METALARC[R], BRITELINE[R] BRAND
DIAMETER 3.504 INCH
ARC LENGTH 2.2 INCH
WARM UP TIME 15 MIN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MERCURY VAPOR TYPE
COATED COLOR
8.31 INCH OVERALL LENGTH
COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
12500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H37/O ANSI CODE/BALLAST
METALARC[R], BRITELINE[R] BRAND
DIAMETER 3.504 INCH
ARC LENGTH 2.2 INCH
WARM UP TIME 15 MIN
MERCURY VAPOR TYPE
COATED COLOR
8.31 INCH OVERALL LENGTH
COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 PER CASE STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
12500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H37/O ANSI CODE/BALLAST
METALARC[R], BRITELINE[R] BRAND
DIAMETER 3.504 INCH
ARC LENGTH 2.2 INCH
WARM UP TIME 15 MIN
MERCURY VAPOR TYPE
COATED COLOR
8.31 INCH OVERALL LENGTH
COMMERCIAL APPLICATION, INDUSTRIAL AREA, OUTDOOR FACADES, PARKING LOT, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION