MERCURY VAPOR TYPE
COATED COLOR
15.38 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
24000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
58000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H36 ANSI CODE/BALLAST
MEAN INTENSITY 48500 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MERCURY VAPOR TYPE
COATED COLOR
15.38 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
24000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
58000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H36 ANSI CODE/BALLAST
MEAN INTENSITY 48500 LUMEN
MERCURY VAPOR TYPE
COATED COLOR
15.38 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL BASE TYPE
24000 LIFE IN HOUR
BT56 SHAPE DESIGNATION
4000
45 COLOR RENDERING INDEX
58000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H36 ANSI CODE/BALLAST
MEAN INTENSITY 48500 LUMEN
MERCURY VAPOR TYPE
COATED COLOR
15.38 INCH OVERALL LENGTH
COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION