INSTANT/PROGRAMMED RAPID START TYPE
60 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
OCTRON 800, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 30000 (12 HR ON INSTANT START), 30000 (3 HR ON PROGRAMMED RAPID START), 36000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3650 LUMEN INITIAL INTENSITY
LEAD FREE
ROHS COMPLIANT
APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT/PROGRAMMED RAPID START TYPE
60 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
OCTRON 800, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 30000 (12 HR ON INSTANT START), 30000 (3 HR ON PROGRAMMED RAPID START), 36000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3650 LUMEN INITIAL INTENSITY
LEAD FREE
ROHS COMPLIANT
APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
INSTANT/PROGRAMMED RAPID START TYPE
60 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
OCTRON 800, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 30000 (12 HR ON INSTANT START), 30000 (3 HR ON PROGRAMMED RAPID START), 36000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3650 LUMEN INITIAL INTENSITY
LEAD FREE
ROHS COMPLIANT
APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
INSTANT/PROGRAMMED RAPID START TYPE
60 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
OCTRON 800, RARE EARTH PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 30000 (12 HR ON INSTANT START), 30000 (3 HR ON PROGRAMMED RAPID START), 36000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR