ENERGY SAVING, EXTENDED VALUE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XV 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
83 COLOR RENDERING INDEX
2900 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], 800 XV[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION COVE, DIRECT/INDIRECT LUMINAIRE, RECESSED TROFFER, VALANCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
ENERGY SAVING, EXTENDED VALUE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XV 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
83 COLOR RENDERING INDEX
2900 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], 800 XV[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION COVE, DIRECT/INDIRECT LUMINAIRE, RECESSED TROFFER, VALANCE
ENERGY SAVING, EXTENDED VALUE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XV 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
83 COLOR RENDERING INDEX
2900 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], 800 XV[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION COVE, DIRECT/INDIRECT LUMINAIRE, RECESSED TROFFER, VALANCE
ENERGY SAVING, EXTENDED VALUE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XV 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR