INSTANT/PROGRAMMED RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
32 W WATTAGE
OCTRON XPS 800 STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 ON INSTANT START), 40000 (12 ON INSTANT START), 40000 (3 ON PROGRAMMED RAPID START), 42000 (12 ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001, CEE
APPLICATION HOSPITALS, INDUSTRIAL, OFFICE, RETAIL, SCHOOLS CONSTRUCTION STANDARD TUBE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT/PROGRAMMED RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
32 W WATTAGE
OCTRON XPS 800 STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 ON INSTANT START), 40000 (12 ON INSTANT START), 40000 (3 ON PROGRAMMED RAPID START), 42000 (12 ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001, CEE
APPLICATION HOSPITALS, INDUSTRIAL, OFFICE, RETAIL, SCHOOLS CONSTRUCTION STANDARD TUBE
INSTANT/PROGRAMMED RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
32 W WATTAGE
OCTRON XPS 800 STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 ON INSTANT START), 40000 (12 ON INSTANT START), 40000 (3 ON PROGRAMMED RAPID START), 42000 (12 ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001, CEE
APPLICATION HOSPITALS, INDUSTRIAL, OFFICE, RETAIL, SCHOOLS CONSTRUCTION STANDARD TUBE
INSTANT/PROGRAMMED RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
32 W WATTAGE
OCTRON XPS 800 STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 ON INSTANT START), 40000 (12 ON INSTANT START), 40000 (3 ON PROGRAMMED RAPID START), 42000 (12 ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
81 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001, CEE
APPLICATION HOSPITALS, INDUSTRIAL, OFFICE, RETAIL, SCHOOLS CONSTRUCTION STANDARD TUBE