EXTENDED PERFORMANCE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XP 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
3000 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION HEALTHCARE, INDUSTRIAL, OFFICE, RETAIL, SCHOOL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
EXTENDED PERFORMANCE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XP 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
3000 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION HEALTHCARE, INDUSTRIAL, OFFICE, RETAIL, SCHOOL
EXTENDED PERFORMANCE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XP 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
3000 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION HEALTHCARE, INDUSTRIAL, OFFICE, RETAIL, SCHOOL
EXTENDED PERFORMANCE TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
32 W WATTAGE
OCTRON XP 800, RARE EARTH PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
85 COLOR RENDERING INDEX
3000 LUMEN AT 77 DEG F INITIAL INTENSITY
OCTRON[R], ECOLOGIC[R] BRAND
DIAMETER 1.098 INCH
APPLICATION HEALTHCARE, INDUSTRIAL, OFFICE, RETAIL, SCHOOL