ELECTRONIC INSTANT START, MAGNETIC RAPID START, PROGRAMMED RAPID START, RAPID START TYPE
36 INCH NOMINAL LENGTH
3 NOMINAL LENGTH IN FT
36 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
25 W WATTAGE
OCTRON 700 STYLE
MEDIUM 2 PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
2050 INITIAL INTENSITY IN LUMEN
OCTRON[R], ECOLOGIC[R] BRAND
INITIAL INTENSITY RATED AT 77 DEG F
MAXIMUM OVERALL LENGTH 35.78 INCH
MEAN INTENSITY 1845 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
700 MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
ELECTRONIC INSTANT START, MAGNETIC RAPID START, PROGRAMMED RAPID START, RAPID START TYPE
36 INCH NOMINAL LENGTH
3 NOMINAL LENGTH IN FT
36 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
25 W WATTAGE
OCTRON 700 STYLE
MEDIUM 2 PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
2050 INITIAL INTENSITY IN LUMEN
OCTRON[R], ECOLOGIC[R] BRAND
INITIAL INTENSITY RATED AT 77 DEG F
MAXIMUM OVERALL LENGTH 35.78 INCH
MEAN INTENSITY 1845 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
700 MODEL
ELECTRONIC INSTANT START, MAGNETIC RAPID START, PROGRAMMED RAPID START, RAPID START TYPE
36 INCH NOMINAL LENGTH
3 NOMINAL LENGTH IN FT
36 NOMINAL LENGTH IN INCH
30 STANDARD PACKAGE
25 W WATTAGE
OCTRON 700 STYLE
MEDIUM 2 PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
75 COLOR RENDERING INDEX
2050 LUMEN INITIAL INTENSITY
2050 INITIAL INTENSITY IN LUMEN
OCTRON[R], ECOLOGIC[R] BRAND
INITIAL INTENSITY RATED AT 77 DEG F
MAXIMUM OVERALL LENGTH 35.78 INCH
MEAN INTENSITY 1845 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
INITIAL INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
700 MODEL
ELECTRONIC INSTANT START, MAGNETIC RAPID START, PROGRAMMED RAPID START, RAPID START TYPE