INSTANT/PROGRAMMED RAPID START TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
17 W WATTAGE
OCTRON 900 STYLE
MEDIUM BI-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 29000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
5000
90 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
LEAD FREE
APPLICATION GRAPHIC ARTS, TEXTILE INDUSTRY (COLOR MATCHING), SIGN, DISPLAY (BACKLIGHTING)
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT/PROGRAMMED RAPID START TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
17 W WATTAGE
OCTRON 900 STYLE
MEDIUM BI-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 29000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
5000
90 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
LEAD FREE
APPLICATION GRAPHIC ARTS, TEXTILE INDUSTRY (COLOR MATCHING), SIGN, DISPLAY (BACKLIGHTING)
APPLICABLE STANDARD ANSI C78.81
INSTANT/PROGRAMMED RAPID START TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
17 W WATTAGE
OCTRON 900 STYLE
MEDIUM BI-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 29000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
5000
90 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
LEAD FREE
APPLICATION GRAPHIC ARTS, TEXTILE INDUSTRY (COLOR MATCHING), SIGN, DISPLAY (BACKLIGHTING)
APPLICABLE STANDARD ANSI C78.81
INSTANT/PROGRAMMED RAPID START TYPE
24 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
17 W WATTAGE
OCTRON 900 STYLE
MEDIUM BI-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 29000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
5000
90 COLOR RENDERING INDEX
800 LUMEN INITIAL INTENSITY
LEAD FREE
APPLICATION GRAPHIC ARTS, TEXTILE INDUSTRY (COLOR MATCHING), SIGN, DISPLAY (BACKLIGHTING)