INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
20.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
13 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
3500
80 COLOR RENDERING INDEX
930 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
20.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
13 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
3500
80 COLOR RENDERING INDEX
930 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS
INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
20.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
13 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
3500
80 COLOR RENDERING INDEX
930 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS