20.6 INCH NOMINAL LENGTH
1.7167 NOMINAL LENGTH IN FT
20.6 NOMINAL LENGTH IN INCH
20 STANDARD PACKAGE
13 W WATTAGE
AXIAL BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
930 LUMEN AT 77 DEG F INITIAL INTENSITY
MAXIMUM OVERALL LENGTH 20.6 INCH
MEAN INTENSITY 837 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
20.6 INCH NOMINAL LENGTH
1.7167 NOMINAL LENGTH IN FT
20.6 NOMINAL LENGTH IN INCH
20 STANDARD PACKAGE
13 W WATTAGE
AXIAL BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
930 LUMEN AT 77 DEG F INITIAL INTENSITY
MAXIMUM OVERALL LENGTH 20.6 INCH
MEAN INTENSITY 837 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN
20.6 INCH NOMINAL LENGTH
1.7167 NOMINAL LENGTH IN FT
20.6 NOMINAL LENGTH IN INCH
20 STANDARD PACKAGE
13 W WATTAGE
AXIAL BASE TYPE
10000 LIFE IN HOUR
T2 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
930 LUMEN AT 77 DEG F INITIAL INTENSITY
MAXIMUM OVERALL LENGTH 20.6 INCH
MEAN INTENSITY 837 LUMEN AT 77 DEG F
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
NOMINAL LENGTH IN FT - UOM FT
NOMINAL LENGTH IN INCH - UOM IN