INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
16.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
11 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
4100
80 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
16.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
11 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
4100
80 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS
INSTANT/PROGRAMMED RAPID/PREHEAT START TYPE
16.6 INCH NOMINAL LENGTH
20 STANDARD PACKAGE
11 W WATTAGE
DESIGNER 800, RARE EARTH PHOSPHOR STYLE
AXIAL BASE TYPE
10000 (3 START) LIFE IN HOUR
T2 SHAPE DESIGNATION
4100
80 COLOR RENDERING INDEX
750 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI
APPLICATION SHOWCASE LIGHTING, UNDERCOUNTER/SHELF LIGHTING, BACKLIGHT, TASK LIGHTING, STEP LIGHTS