INSTANT START TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
75 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
87 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
75 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
87 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
INSTANT START TYPE
96 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
75 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3500
87 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81