VERY HIGH OUTPUT RAPID START TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
195 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
10000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
11600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
VERY HIGH OUTPUT RAPID START TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
195 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
10000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
11600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
VERY HIGH OUTPUT RAPID START TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
195 W WATTAGE
DAYLIGHT STYLE
RECESSED DOUBLE CONTACT BASE TYPE
10000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
11600 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001