INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
DESIGNER 800 STYLE
1-PIN BASE TYPE
12000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
DESIGNER 800 STYLE
1-PIN BASE TYPE
12000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
55 W WATTAGE
DESIGNER 800 STYLE
1-PIN BASE TYPE
12000 (3 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
4800 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE