INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
INSTANT START TYPE
72 INCH NOMINAL LENGTH
15 PER CASE STANDARD PACKAGE
55 W WATTAGE
DAYLIGHT PHOSPHOR STYLE
1-PIN BASE TYPE
12000 (3 HR START) LIFE IN HOUR
T12 SHAPE DESIGNATION
6500
76 COLOR RENDERING INDEX
3900 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81